APC logo

APC Smart-UPS RT 5000VA uninterruptible power supply (UPS) 5 kVA 3500 W 10 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9103
Info modified on:
10 Aug 2024, 07:49:49
Short summary description APC Smart-UPS RT 5000VA uninterruptible power supply (UPS) 5 kVA 3500 W 10 AC outlet(s):

APC Smart-UPS RT 5000VA, 5 kVA, 3500 W, Sine, 160 V, 280 V, 47/63 Hz

Long summary description APC Smart-UPS RT 5000VA uninterruptible power supply (UPS) 5 kVA 3500 W 10 AC outlet(s):

APC Smart-UPS RT 5000VA. Output power capacity: 5 kVA, Output power: 3500 W, Waveform: Sine. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 10 AC outlet(s). Battery recharge time: 2.5 h. Form factor: Rackmount, Product colour: Black. Compliance certificates: RoHS, Certification: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, EN 61000-3-2, GOST, UL 1778, VDE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.