location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SURT1000XLI-BNDL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT1000XLI-BNDL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:58:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 1 kVA 700 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) :
The long product name of APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS On-Line & UPS Network Management Card, 700W, 1000VA, 230V, RS-232, 2U
More>>>
APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
The official description of APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Availability

Automatic internal bypass:

Supplies utility power to the connected loads in the event of a UPS power overload or fault.

Scalable runtime:

Allows additional run time to be quickly added as needed.

Intelligent battery management:

Maximizes battery performance, life, and reliability through intelligent, precision charging.

Hot-swappable batteries:

Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Automatic restart of loads after UPS shutdown:

Automatically starts up the connected equipment upon the return of utility power.

Temperature-compensated battery charging:

Prolongs battery life by regulating the charge voltage according to battery temperature.

Manageability

Network manageable:

Provides remote power management of the UPS over the network.

InfraStruXure Manager Compatible:

Enables centralized management via the APC InfraStruXure Manager.

SmartSlot:

Customize UPS capabilities with management cards.

LED status indicators:

Quickly understand unit and power status with visual indicators.

Serial connectivity:

Provides management of the UPS via a serial port.

Adaptability

Plug-and-Play external batteries:

Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible:

Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Flash upgradeable firmware:

Install maintenance releases of firmware remotely using FTP.

Serviceability

User-replaceable batteries:

Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Automatic self-test:

Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Predicitive failure notification:

Provides early-warning fault analysis ensuring proactive component replacement.

Disconnected battery notification:

Warns when a battery is not available to provide backup power.

Audible alarms:

Provides notification of changing utility power and UPS power conditions

Protection

Frequency and voltage regulation:

Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Power conditioning:

Protects connected loads from surges, spikes, lightning, and other power disturbances.

Input power factor correction:

Minimizes installation costs by enabling the use of smaller generators and cabling.

Generator compatible:

Ensures clean, uninterrupted power to protected equipment when generator power is used.

Cold-start capable:

Provides temporary battery power when the utility power is out.

Resettable circuit breaker:

Easy recovery from overloads; no need to replace a fuse.

Safety-agency approved:

Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Short summary description APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This short summary of the APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SURT1000XLI-BNDL, Double-conversion (Online), 1 kVA, 700 W, Sine, 100 V, 280 V

Long summary description APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s):
This is an auto-generated long summary of APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC SURT1000XLI-BNDL. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 85 mm, Depth: 483 mm, Height: 432 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1 kVA
Output power *
700 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
280 V
Input frequency *
45/65 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Surge energy rating
420 J
Efficiency
89.1%
Crest factor
3:1
Emergency Power Off (EPO)
O
Noise level
50 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
Number of output IEC jumpers
2
RS-232 ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
1
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LED
LED indicators
Yes
International Protection (IP) code
IP20
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, EN 61000-3-2, GOST, VDE REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
85 mm
Depth
483 mm
Height
432 mm
Weight
23 kg
Package width
630 mm
Package depth
594 mm
Package height
286 mm
Package weight
27.8 kg
Other features
Battery type
RBC31
Nominal output voltage
230 V
Nominal input voltage
230 V