"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","22102242","","APC","SURT1000XLI-BNDL","22102242","","Uninterruptible Power Supplies (UPSs)","817","","","SURT1000XLI-BNDL","20240810075859","ICECAT","","15660","https://images.icecat.biz/img/norm/high/22102242-6988.jpg","500x500","https://images.icecat.biz/img/norm/low/22102242-6988.jpg","https://images.icecat.biz/img/gallery_mediums/img_22102242_medium_1483008808_2781_3027.jpg","https://images.icecat.biz/thumbs/22102242.jpg","","","APC SURT1000XLI-BNDL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 700 W 6 AC outlet(s)","Smart-UPS On-Line & UPS Network Management Card, 700W, 1000VA, 230V, RS-232, 2U","APC SURT1000XLI-BNDL, Double-conversion (Online), 1 kVA, 700 W, Sine, 100 V, 280 V","APC SURT1000XLI-BNDL. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 85 mm, Depth: 483 mm, Height: 432 mm","Availability\n\nAutomatic internal bypass:\n\nSupplies utility power to the connected loads in the event of a UPS power overload or fault.\n\nScalable runtime:\n\nAllows additional run time to be quickly added as needed.\n\nIntelligent battery management:\n\nMaximizes battery performance, life, and reliability through intelligent, precision charging.\n\nHot-swappable batteries:\n\nEnsures clean, uninterrupted power to protected equipment while batteries are being replaced\n\nAutomatic restart of loads after UPS shutdown:\n\nAutomatically starts up the connected equipment upon the return of utility power.\n\nTemperature-compensated battery charging:\n\nProlongs battery life by regulating the charge voltage according to battery temperature.\n\nManageability\n\nNetwork manageable:\n\nProvides remote power management of the UPS over the network.\n\nInfraStruXure Manager Compatible:\n\nEnables centralized management via the APC InfraStruXure Manager.\n\nSmartSlot:\n\nCustomize UPS capabilities with management cards.\n\nLED status indicators:\n\nQuickly understand unit and power status with visual indicators.\n\nSerial connectivity:\n\nProvides management of the UPS via a serial port.\n\nAdaptability\n\nPlug-and-Play external batteries:\n\nEnsures clean, uninterrupted power to the loads when adding extra runtime to the UPS.\n\nRack/Tower convertible:\n\nProtects the initial investment in the UPS when migrating from tower to rack-mount environment.\n\nFlash upgradeable firmware:\n\nInstall maintenance releases of firmware remotely using FTP.\n\nServiceability\n\nUser-replaceable batteries:\n\nIncreases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)\n\nAutomatic self-test:\n\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\n\nPredicitive failure notification:\n\nProvides early-warning fault analysis ensuring proactive component replacement.\n\nDisconnected battery notification:\n\nWarns when a battery is not available to provide backup power.\n\nAudible alarms:\n\nProvides notification of changing utility power and UPS power conditions\n\nProtection\n\nFrequency and voltage regulation:\n\nGives higher application availability by correcting poor frequency and voltage conditions without using the battery.\n\nPower conditioning:\n\nProtects connected loads from surges, spikes, lightning, and other power disturbances.\n\nInput power factor correction:\n\nMinimizes installation costs by enabling the use of smaller generators and cabling.\n\nGenerator compatible:\n\nEnsures clean, uninterrupted power to protected equipment when generator power is used.\n\nCold-start capable:\n\nProvides temporary battery power when the utility power is out.\n\nResettable circuit breaker:\n\nEasy recovery from overloads; no need to replace a fuse.\n\nSafety-agency approved:\n\nEnsures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.","https://images.icecat.biz/img/norm/high/22102242-6988.jpg","500x500","","","","","","","","","","","","Features","UPS topology: Double-conversion (Online)","Output power capacity: 1 kVA","Output power: 700 W","Waveform: Sine","Input operation voltage (min): 100 V","Input operation voltage (max): 280 V","Input frequency: 45/65 Hz","Output operation voltage (min): 220 V","Output operation voltage (max): 240 V","Surge energy rating: 420 J","Efficiency: 89.1%","Crest factor: 3:1","Emergency Power Off (EPO): O","Noise level: 50 dB","Surge protection: Yes","Audible alarm(s): Yes","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 6 AC outlet(s)","Number of output IEC jumpers: 2","RS-232 ports: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Number of battery cells: 1","Battery recharge time: 3 h","Hot-swap battery: Yes","Automatic battery test: Yes","Cold start: Yes","Design","Form factor: Rackmount","Product colour: Black","Rack capacity: 2U","Display type: LED","LED indicators: Yes","International Protection (IP) code: IP20","Certification: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, EN 61000-3-2, GOST, VDE\r\nREACH","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Technical details","Compliance certificates: RoHS","Weight & dimensions","Width: 85 mm","Depth: 483 mm","Height: 432 mm","Weight: 23 kg","Package width: 630 mm","Package depth: 594 mm","Package height: 286 mm","Package weight: 27.8 kg","Other features","Battery type: RBC31","Nominal output voltage: 230 V","Nominal input voltage: 230 V"