APC logo

APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69359
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s):

APC MGE Galaxy 5000, Double-conversion (Online), 40 kVA, 36000 W, Sine, 408 V, 600 V

Long summary description APC MGE Galaxy 5000 uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W 0 AC outlet(s):

APC MGE Galaxy 5000. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. AC outlet types: Terminal, Power plug: Terminal. Battery technology: Sealed Lead Acid (VRLA). Form factor: Tower, Product colour: Grey, Display type: LCD. Certification: UL 1778, UL 924

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.