location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 5000VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA5000RMT5U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304255338 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:37:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 kVA 4000 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W :
The long product name of APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS, 4000 Watts / 5000 VA,Input 208V / Output 208V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 5U
More>>>
APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W:
The official description of APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartSlot
Customize UPS capabilities with management cards.

Cold-start capable
Provides temporary battery power when the utility power is out.

Serial Connectivity
Use any Home Automation network to monitor and control the S20 through its RS-232 serial port. For information on how to communicate with the S20, see APC's Application Note #102. Crestron and AMX installers should visit their respective websites for information on how to integrate the S20 into those networks.

Resettable circuit breakers
Enables a quick recovery from overload events.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Audible alarms
Provides notification of changing utility power and UPS conditions.

Serial Connectivity
Provides management of the UPS via a serial port.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Network manageable
Provides remote management of the UPS over the network.

Adjustable voltage sensitivity
Provides the ability to adapt the Power Conditioner for optimal performance in specific power environments or generator applications.

LED status indicators
Quickly understand unit and power status with visual indicators.

Short summary description APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W:
This short summary of the APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 5000VA, 5 kVA, 4000 W, 50/60 Hz, 53 dB, Sealed Lead Acid (VRLA), 9.4 min

Long summary description APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W:
This is an auto-generated long summary of APC Smart-UPS 5000VA uninterruptible power supply (UPS) 5 kVA 4000 W based on the first three specs of the first five spec groups.

APC Smart-UPS 5000VA. Output power capacity: 5 kVA, Output power: 4000 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 9.4 min, Typical backup time at half load: 26.7 min. Product colour: Black, Cable length: 2.44 m, Certification: CSA,FCC Part 15 Class A,UL 1778, RoHS 7b. Weight: 97.7 kg. Interface: DB-9 RS-232, SmartSlot, Output connections: 2x NEMA L6-20R 2x NEMA L6-30R, Input connection type: NEMA L6-30P

Features
Output power capacity *
5 kVA
Output power *
4000 W
Input frequency *
50/60 Hz
Emergency Power Off (EPO)
Yes
Noise level
53 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
9.4 min
Typical backup time at half load
26.7 min
Battery recharge time
3 h
Hot-swap battery
Yes
Design
Cable length
2.44 m
Product colour *
Black
Design
LED indicators
Yes
Certification
CSA,FCC Part 15 Class A,UL 1778, RoHS 7b
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Weight & dimensions
Weight
97.7 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Interface
DB-9 RS-232, SmartSlot
Output connections
2x NEMA L6-20R 2x NEMA L6-30R
Input connection type
NEMA L6-30P
Dimensions (WxDxH)
483 x 660 x 222 mm
Nominal output voltage
208 V
Nominal input voltage
208 V
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)