APC logo

APC Smart-UPS 5000VA RM w/Transformer uninterruptible power supply (UPS) 5 kVA 4000 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26395
Info modified on:
04 Jul 2024, 09:25:23
Short summary description APC Smart-UPS 5000VA RM w/Transformer uninterruptible power supply (UPS) 5 kVA 4000 W:

APC Smart-UPS 5000VA RM w/Transformer, 5 kVA, 4000 W, 53 dB, Sealed Lead Acid (VRLA), 9.4 min, 26.7 min

Long summary description APC Smart-UPS 5000VA RM w/Transformer uninterruptible power supply (UPS) 5 kVA 4000 W:

APC Smart-UPS 5000VA RM w/Transformer. Output power capacity: 5 kVA, Output power: 4000 W, Noise level: 53 dB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 9.4 min, Typical backup time at half load: 26.7 min. Product colour: Black, Cable length: 2.44 m. Certification: CSA,FCC 15 A,UL 1778. Weight: 145.4 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.