APC logo

APC Smart-UPS 2200VA USB & Serial 120V uninterruptible power supply (UPS) 2.2 kVA 1980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95625
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Smart-UPS 2200VA USB & Serial 120V uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS 2200VA USB & Serial 120V, 2.2 kVA, 1980 W, 459 J, 45 dB, Sealed Lead Acid (VRLA), 6.7 min

Long summary description APC Smart-UPS 2200VA USB & Serial 120V uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS 2200VA USB & Serial 120V. Output power capacity: 2.2 kVA, Output power: 1980 W, Surge energy rating: 459 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 24.1 min. Product colour: Black, Cable length: 1.83 m. Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 50.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.