APC logo

APC Smart-UPS 1500VA LCD RM 2U 230V uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44333
Info modified on:
10 Aug 2024, 09:53:08
Short summary description APC Smart-UPS 1500VA LCD RM 2U 230V uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s):

APC Smart-UPS 1500VA LCD RM 2U 230V, 1.5 kVA, 1000 W, 160 V, 286 V, 50/60 Hz, 220 V

Long summary description APC Smart-UPS 1500VA LCD RM 2U 230V uninterruptible power supply (UPS) 1.5 kVA 1000 W 4 AC outlet(s):

APC Smart-UPS 1500VA LCD RM 2U 230V. Output power capacity: 1.5 kVA, Output power: 1000 W, Input operation voltage (min): 160 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 432 Ah, Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: C-tick, CE, EN 50091-1, EN 50091-2, TUV, VDE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.