location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 1000VA USB & Serial 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1000
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kVA 670 W
  • - 6 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Mini Tower Black
Long product name APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) :
The long product name of APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 1000VA USB & Serial 120V
More>>>
APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s):
The official description of APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance power protection for servers, and voice and data networks.

Over 10 million currently installed - the one you can trust
APC Smart-UPS protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s):
This short summary of the APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 1000VA USB & Serial 120V, 1 kVA, 670 W, 75 V, 154 V, 459 J, 41 dB

Long summary description APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS 1000VA USB & Serial 120V. Output power capacity: 1 kVA, Output power: 670 W, Input operation voltage (min): 75 V. AC outlet types: NBR 14136, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.1 min, Typical backup time at half load: 20.6 min. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Weight: 19.1 kg, Package weight: 20.9 kg

Features
Output power capacity *
1 kVA
Output power *
670 W
Input operation voltage (min) *
75 V
Input operation voltage (max) *
154 V
Surge energy rating
459 J
Emergency Power Off (EPO)
Yes
Noise level
41 dB
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NBR 14136
AC outlets quantity
6 AC outlet(s)
Number of output IEC jumpers
2
USB 2.0 ports quantity
1
RS-232 ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
6.1 min
Typical backup time at half load
20.6 min
Battery
Battery recharge time
3 h
Replacement battery cartridge
RBC6
Design
Form factor *
Mini Tower
Cable length
1.83 m
Product colour *
Black
Certification
C-tick, CE, EN 50091-1, EN 50091-2, GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Weight & dimensions
Weight
19.1 kg
Package weight
20.9 kg
Other features
Dimensions (WxDxH)
170 x 439 x 216 mm
Nominal output voltage
120 V
Nominal input voltage
120 V
Relative humidity
0 - 95%
Package dimensions (WxDxH)
330 x 584 x 381 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:47:52
Uk has collected 1 expert review for APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-25 12:47:52
This 1,000VA floor-standing UPS tips the scales at nearly 19kg; twice the weight of many of the other products here. Along with this reassuring weight, its battery has good longevity and can supply enough juice to keep a draw of 335W going for 20 minutes...
Bottom line Not the cheapest, but the management software and range of features make it a winner...
83%
Country Distributor
United Kingdom 1 distributor(s)