"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","636791","","APC","SUA1000","636791","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS 1000VA USB & Serial 120V","20210809161636","ICECAT","1","111047","https://images.icecat.biz/img/norm/high/636791-5449.jpg","500x500","https://images.icecat.biz/img/norm/low/636791-5449.jpg","https://images.icecat.biz/img/gallery_mediums/img_636791_medium_1480944074_7691_26509.jpg","https://images.icecat.biz/thumbs/636791.jpg","","","APC Smart-UPS 1000VA USB & Serial 120V uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s)","Smart-UPS 1000VA USB & Serial 120V","APC Smart-UPS 1000VA USB & Serial 120V, 1 kVA, 670 W, 75 V, 154 V, 459 J, 41 dB","APC Smart-UPS 1000VA USB & Serial 120V. Output power capacity: 1 kVA, Output power: 670 W, Input operation voltage (min): 75 V. AC outlet types: NBR 14136, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.1 min, Typical backup time at half load: 20.6 min. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Weight: 19.1 kg, Package weight: 20.9 kg","Performance power protection for servers, and voice and data networks.\n\nOver 10 million currently installed - the one you can trust\nAPC Smart-UPS protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.","https://images.icecat.biz/img/norm/high/636791-5449.jpg|https://images.icecat.biz/img/gallery/img_636791_high_1470874217_8795_29052.jpg","500x500|435x500","|","","","","","","","","","","","Features","Output power capacity: 1 kVA","Output power: 670 W","Input operation voltage (min): 75 V","Input operation voltage (max): 154 V","Surge energy rating: 459 J","Emergency Power Off (EPO): Yes","Noise level: 41 dB","Audible alarm(s): Yes","Ports & interfaces","AC outlet types: NBR 14136","AC outlets quantity: 6 AC outlet(s)","Number of output IEC jumpers: 2","USB 2.0 ports quantity: 1","RS-232 ports: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 6.1 min","Typical backup time at half load: 20.6 min","Battery recharge time: 3 h","Replacement battery cartridge: RBC6","Design","Form factor: Mini Tower","Product colour: Black","Cable length: 1.83 m","Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 15000 m","Weight & dimensions","Weight: 19.1 kg","Package weight: 20.9 kg","Other features","Dimensions (WxDxH): 170 x 439 x 216 mm","Nominal output voltage: 120 V","Nominal input voltage: 120 V","Relative humidity: 0 - 95%","Package dimensions (WxDxH): 330 x 584 x 381 mm"