APC logo

APC Smart-UPS 700VA uninterruptible power supply (UPS) 0.7 kVA 450 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163680
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Smart-UPS 700VA uninterruptible power supply (UPS) 0.7 kVA 450 W:

APC Smart-UPS 700VA, 0.7 kVA, 450 W, RBC6, 1.83 m, 24.1 kg, DB-9 RS-232

Long summary description APC Smart-UPS 700VA uninterruptible power supply (UPS) 0.7 kVA 450 W:

APC Smart-UPS 700VA. Output power capacity: 0.7 kVA, Output power: 450 W. Replacement battery cartridge: RBC6. Cable length: 1.83 m. Weight: 24.1 kg. Interface: DB-9 RS-232, Output connections: (6) NEMA 5-15R, Input connection type: BS1363A, CEI 23-16,NEMA 5-15P, CEE 7/7P

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.