location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV2KI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV2KI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304339243 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:14:57
The date of the most recent change of this product data-sheet in Icecat.
APC SRV2KI user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 2 kVA 1600 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 2 years repair or replace
Long product name APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) :
The long product name of APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SRV2KI, 1.6kW, 230V, 50/60Hz, 4x IEC 320 C13, IEC-320 C14, USB, 145x400x238 mm
More>>>
APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s):
The official description of APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS power overload or fault.
Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

ECO Mode
Operating mode that by-passes unused electrical components in good power conditions to achieve high operating efficiency without sacrificing protection

Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

LCD display
Alpha-Numeric Display which displays system parameters and alarms.

Serial connectivity
Use any Home Automation network to monitor and control the S20 through its RS-232 serial port. For information on how to communicate with the S20, see APC's Application Note #102. Crestron and AMX installers should visit their respective websites for information on how to integrate the S20 into those networks.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Short summary description APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s):
This short summary of the APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV2KI, Double-conversion (Online), 2 kVA, 1600 W, Sine, 160 V, 280 V

Long summary description APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s):
This is an auto-generated long summary of APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC SRV2KI. UPS topology: Double-conversion (Online), Output power capacity: 2 kVA, Output power: 1600 W. AC outlet types: C13 coupler, AC outlets quantity: 4 AC outlet(s), USB port type: USB Type-B. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 4 h. Form factor: Tower, Product colour: Black, Display type: LCD. Width: 145 mm, Depth: 400 mm, Height: 238 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
2 kVA
Output power *
1600 W
Waveform *
Sine
Input operation voltage (min) *
160 V
Input operation voltage (max) *
280 V
Input frequency *
40 - 70 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
600 J
Crest factor
3:1
ECO mode
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
AC outlets quantity
4 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial interface type
RS-232
RS-232 ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
4 h
Design
Form factor *
Tower
Product colour *
Black
Display type
LCD
Certification
CE, IEC 62040-1-1, IEC 62040-1-2, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 14763.6 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
145 mm
Depth
400 mm
Height
238 mm
Weight
16.8 kg
Package width
235 mm
Package depth
525 mm
Package height
355 mm
Package weight
18.1 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 04:11:42
Uk has collected 1 expert review for APC SRV2KI uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 4 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS) APC Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 uninterruptible power supply (UPS)
(show image)
VGL9901I Dry Contact Card - Adapter zdalnego zarzdzania - RS-232 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)