APC logo

APC Smart-UPS On-Line SRT Battery Pack for 2.2kVA Extended runtime model 72V

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
407483
Info modified on:
13 Jan 2025, 23:08:17
Short summary description APC Smart-UPS On-Line SRT Battery Pack for 2.2kVA Extended runtime model 72V:

APC Smart-UPS On-Line SRT Battery Pack for 2.2kVA Extended runtime model 72V, Sealed Lead Acid (VRLA), 72 V, Black, 5 year(s), RoHS, REACH

Long summary description APC Smart-UPS On-Line SRT Battery Pack for 2.2kVA Extended runtime model 72V:

APC Smart-UPS On-Line SRT Battery Pack for 2.2kVA Extended runtime model 72V. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 72 V, Product colour: Black. Compliance certificates: RoHS, Certification: REACH. Weight: 33.9 kg, Width: 85 mm, Height: 432 mm. Package width: 599 mm, Package height: 239 mm, Package depth: 831 mm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.