location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX1500RMI2U-BNDL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1500RMI2U-BNDL
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:13:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 1200 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 3 years repair or replace (excluding battery) and 2 year for battery
Long product name APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s) :
The long product name of APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS & UPS Network Management Card, 1200W, 1500VA, 230V, USB, 2U
More>>>
APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s):
The official description of APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPO:

Attach the device to an Emergency Power Off (EPO) system so that power can be turned off in an emergency situation.

High online efficiency:

Reduces utlility costs, generates less heat.

Green mode:

Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

High frequency design:

Reduces or eliminates bulky transformers resulting in lighter units for ease of handling.

Energy meter:

Provides actual kilowatt hours of usage for energy conscious users.

Predictive replace battery date:

Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Intuitive LCD interface:

Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Auto recognition of external batteries:

UPS recognizes when external battery packs are attached and automatically adjusts runtime.

Multiple switched outlet groups:

Multiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

Pure sine wave output on battery:

Simulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Scalable runtime:

Allows additional run time to be quickly added as needed.

Cold-start capable:

Provides temporary battery power when the utility power is out.

Plug-and-Play external batteries:

Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible:

Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

SmartSlot:

Customize UPS capabilities with management cards.

Temperature-compensated battery charging:

Prolongs battery life by regulating the charge voltage according to battery temperature.

Short summary description APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s):
This short summary of the APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMX1500RMI2U-BNDL, Line-Interactive, 1.5 kVA, 1200 W, Sine, 151 V, 302 V

Long summary description APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s):
This is an auto-generated long summary of APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMX1500RMI2U-BNDL. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 490 mm, Height: 89 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
1200 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
47/63 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
645 J
Efficiency
98.5%
Emergency Power Off (EPO)
Yes
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Number of output IEC jumpers
2
USB 2.0 ports quantity
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
1.83 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
C-tick, CE, EN 50091-1, EN 50091-2, VDE REACH
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
432 mm
Depth
490 mm
Height
89 mm
Weight
24.8 kg
Package width
589 mm
Package depth
620 mm
Package height
246 mm
Package weight
30 kg
Other features
Battery type
APCRBC115
Nominal output voltage
230 V
Nominal input voltage
230 V