"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","22102243","","APC","SMX1500RMI2U-BNDL","22102243","","Uninterruptible Power Supplies (UPSs)","817","","","SMX1500RMI2U-BNDL","20240314191851","ICECAT","","10389","https://images.icecat.biz/img/norm/high/22102243-6335.jpg","500x500","https://images.icecat.biz/img/norm/low/22102243-6335.jpg","https://images.icecat.biz/img/gallery_mediums/img_22102243_medium_1483008808_5807_3027.jpg","https://images.icecat.biz/thumbs/22102243.jpg","","","APC SMX1500RMI2U-BNDL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1200 W 8 AC outlet(s)","Smart-UPS & UPS Network Management Card, 1200W, 1500VA, 230V, USB, 2U","APC SMX1500RMI2U-BNDL, Line-Interactive, 1.5 kVA, 1200 W, Sine, 151 V, 302 V","APC SMX1500RMI2U-BNDL. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 490 mm, Height: 89 mm","EPO:\n\nAttach the device to an Emergency Power Off (EPO) system so that power can be turned off in an emergency situation.\n\nHigh online efficiency:\n\nReduces utlility costs, generates less heat.\n\nGreen mode:\n\nPatent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.\n\nHigh frequency design:\n\nReduces or eliminates bulky transformers resulting in lighter units for ease of handling.\n\nEnergy meter:\n\nProvides actual kilowatt hours of usage for energy conscious users.\n\nPredictive replace battery date:\n\nDynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.\n\nIntuitive LCD interface:\n\nProvides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.\n\nAuto recognition of external batteries:\n\nUPS recognizes when external battery packs are attached and automatically adjusts runtime.\n\nMultiple switched outlet groups:\n\nMultiple outlet groups that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.\n\nPure sine wave output on battery:\n\nSimulates utility power to provide the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.\n\nScalable runtime:\n\nAllows additional run time to be quickly added as needed.\n\nCold-start capable:\n\nProvides temporary battery power when the utility power is out.\n\nPlug-and-Play external batteries:\n\nEnsures clean, uninterrupted power to the loads when adding extra runtime to the UPS.\n\nRack/Tower convertible:\n\nProtects the initial investment in the UPS when migrating from tower to rack-mount environment.\n\nSmartSlot:\n\nCustomize UPS capabilities with management cards.\n\nTemperature-compensated battery charging:\n\nProlongs battery life by regulating the charge voltage according to battery temperature.","https://images.icecat.biz/img/norm/high/22102243-6335.jpg|https://images.icecat.biz/img/gallery/22102243_2474.jpg","500x500|500x500","|","","","","","","","","","Features","UPS topology: Line-Interactive","Output power capacity: 1.5 kVA","Output power: 1200 W","Waveform: Sine","Input operation voltage (min): 151 V","Input operation voltage (max): 302 V","Input frequency: 47/63 Hz","Automatic Voltage Regulation (AVR): Yes","Maximum current: 10 A","Surge energy rating: 645 J","Efficiency: 98.5%","Emergency Power Off (EPO): Yes","Noise level: 40 dB","Surge protection: Yes","Audible alarm(s): Yes","Auto-restart: Yes","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 8 AC outlet(s)","Number of output IEC jumpers: 2","USB 2.0 ports quantity: 1","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery recharge time: 3 h","Hot-swap battery: Yes","Automatic battery test: Yes","Cold start: Yes","Design","Form factor: Rackmount","Product colour: Black","Rack capacity: 2U","Cable length: 1.83 m","Display type: LCD","LED indicators: Yes","Certification: C-tick, CE, EN 50091-1, EN 50091-2, VDE\r\nREACH","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Technical details","Sustainability certificates: RoHS","Weight & dimensions","Width: 432 mm","Depth: 490 mm","Height: 89 mm","Weight: 24.8 kg","Package width: 589 mm","Package depth: 620 mm","Package height: 246 mm","Package weight: 30 kg","Other features","Battery type: APCRBC115","Nominal output voltage: 230 V","Nominal input voltage: 230 V"