location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMTL750RMI2UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304407966 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 14:59:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SCL and SMTL Series UPS Shipping Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.75 kVA 600 W
  • - Waveform: Pure sine
  • - 6 AC outlet(s)
  • - Lithium Iron Phosphate (LiFePO4)
  • - Rackmount Grey
More>>>
Short summary description APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s):
This short summary of the APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect, Line-Interactive, 0.75 kVA, 600 W, Pure sine, 151 V, 302 V

Long summary description APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 600 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS Lithium Ion Short Depth 750VA 230V with SmartConnect. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 600 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Lithium Iron Phosphate (LiFePO4). Form factor: Rackmount, Product colour: Grey. Width: 438 mm, Depth: 318 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
600 W
Waveform *
Pure sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Ports & interfaces
AC outlet types
C13 coupler
Ports & interfaces
AC outlets quantity
6 AC outlet(s)
Battery
Battery technology
Lithium Iron Phosphate (LiFePO4)
Design
Form factor *
Rackmount
Product colour *
Grey
Weight & dimensions
Width
438 mm
Depth
318 mm
Height
86 mm
Weight
17.7 kg
Packaging data
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
85078000
Brand Image Product code Product Stock Price from
APC STABILIZING FEET FOR SMTL 1000/750VA uninterruptible power supply (UPS) APC STABILIZING FEET FOR SMTL 1000/750VA uninterruptible power supply (UPS)
(show image)
SMTL2USF STABILIZING FEET FOR SMTL 1000/750VA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)