APC logo

APC SMT3000RMJ2U uninterruptible power supply (UPS) 3 kVA 2700 W 8 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98028
Info modified on:
10 Aug 2024, 09:56:43
Short summary description APC SMT3000RMJ2U uninterruptible power supply (UPS) 3 kVA 2700 W 8 AC outlet(s):

APC SMT3000RMJ2U, 3 kVA, 2700 W, 100 V, 100 V, 50/60 Hz, 100 V

Long summary description APC SMT3000RMJ2U uninterruptible power supply (UPS) 3 kVA 2700 W 8 AC outlet(s):

APC SMT3000RMJ2U. Output power capacity: 3 kVA, Output power: 2700 W, Input operation voltage (min): 100 V. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L5-30P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 2 min, Typical backup time at half load: 8 min, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: UL, VCCI

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.