location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 2200VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT2200RMI2UNC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304327691 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 11:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1980 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 509 Ah
  • - Rackmount Black
Warranty: 3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) :
The long product name of APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230 V, 1.98 KW / 2.2 kVA, 50/60 Hz, RJ-45, SmartSlot, USB, 480 x 683 x 86 mm, 42.22 kg
More>>>
APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
The official description of APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cold-start capable
Provides temporary battery power when the utility power is out.

Energy meter
Provides actual kilowatt hours of usage for energy conscious users.

Green mode
Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection.

High online efficiency
Reduces utlility costs, generates less heat.

Intuitive LCD interface
Provides clear and accurate information in multiple languages with the ability to configure the UPS locally with easy to use navigation keys.

Predictive replace battery date
Dynamically provides the month and year when battery replacement is recommended to aide in long term maintenance planning.

Preinstalled network management card
Provides for remote management and control of the UPS over a network out of the box.

Single switched outlet group
Single outlet group that may be controlled separately from the UPS for discrete reboot of hung devices, sequenced on/off and non-critical load shedding.

SmartSlot
Customize UPS capabilities with management cards.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Availability

Disconnected battery notification
Warns when a battery is not available to provide backup power.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.

Boost and Trim Automatic Voltage Regulation (AVR)
Gives higher application availability by correcting low and high voltage conditions without using the battery (not available on all models).

Power conditioning
Protects connected loads from surges, spikes, lightning, and other power disturbances.

Manageability

Network manageable
Provides remote power management of the UPS over the network.

Serial connectivity
Provides management of the UPS via a serial port.

Audible alarms
Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.

Disconnected battery notification
Warns when a battery is not available to provide backup power.

LED status indicators
Quickly understand unit and power status with visual indicators.

USB connectivity
Provides management of the UPS via a USB port (not available on all models).

Safety

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Marketing Features

Low operating and maintenance costs with high efficiency, proven reliability and intelligent battery management
Patented green operating mode achieves efficiencies over 97%. Smart-ups was the first network UPS to be Energy Star certified. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging.
Dynamic battery replacement date indicator and automatic self tests insure battery reliability and warn in advance of needing replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down. Designed and manufactured by APC for over 23 years, Smart-UPS is the world’s most trusted network UPS with over 25 million units sold.

Save time with easy and convenient remote accessibility
Network manageable via serial, USB or optional ethernet. Includes Powerchute® Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities.

Smarter productivity with ability to tailor to your specific application needs
Intuitive LCD interface provides clear information with the ability to configure the UPS locally with easy to use navigation keys. Over 15 different programmable settings including switched outlet group control allow for application specific settings, thresholds and notifications.

Peace of mind that comes with full equipment compatibility and reliability of a leader
Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Avoids costly power problems by keeping your IT equipment and data safe and available
Network grade power conditioning protects from damaging surges and disruptive noise. Solid state automatic voltage regulation boosts low input voltage up to 30% and trims high voltage up to 12% without battery operation. Reliable battery back-up capacity to power through outages or gracefully shutdown systems

Serviceability

Resettable circuit breakers
Enables a quick recovery from overload events.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Predictive failure notification
Provides early-warning fault analysis ensuring proactive component replacement.

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Adaptability

Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.

Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Short summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
This short summary of the APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 2200VA, Line-Interactive, 2.2 kVA, 1980 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS 2200VA uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1980 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS 2200VA. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C20 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 509 Ah, Battery recharge time: 5 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 480 mm, Depth: 683 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1980 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Surge energy rating
375 J
Response time
4 ms
Emergency Power Off (EPO)
O
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Battery replacement
Auto-restart
Yes
Ports & interfaces
AC outlet types
C20 coupler
Power plug
C20 coupler
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
509 Ah
Battery recharge time
5 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, EAC, EN/IEC 62040-1, EN/IEC 62040-2, GS Mark, IRAM, RCM, VDE, WEEE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
480 mm
Depth
683 mm
Height
86 mm
Weight
42.2 kg
Package width
600 mm
Package depth
980 mm
Package height
254 mm
Package weight
49.6 kg
Packaging data
Rack mount kit
Yes
Cables included
Input power cable, USB cable
Quick installation guide
Yes
Resource CD
Yes
Logistics data
Products per pallet
8 pc(s)
Harmonized System (HS) code
85078000
Other features
Output voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)