APC SMT1500RMI2U-BNDL, Line-Interactive, 1.5 kVA, 1000 W, Sine, 151 V, 302 V
APC SMT1500RMI2U-BNDL. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Grey, Rack capacity: 2U. Compliance certificates: RoHS, Certification: C-tick, CE, EN 50091-1, EN 50091-2, TUV, VDE REACH