location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMT1500IC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304332992 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 08:20:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 1000 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Mini Tower Black
Warranty: 3 years
Long product name APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA :
The long product name of APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA
More>>>
APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA:
The official description of APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always stay online and prevent data loss
As soon as the power goes out, an APC Smart-UPS immediately provides emergency power to all connected equipment. Because an APC UPS does this automatically, you prevent unwanted failure of, for example, a PC, server or switch. With the free APC PowerChute software you can even have critical IT hardware shut down automatically and in a controlled manner when the battery of the UPS is almost empty. This way you prevent data loss, downtime and physical damage to hardware.

Safety
In addition, a Smart-UPS protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is ideally suited for (small) business use.

Battery life
You can easily read the expected battery life in the runtime graph, which you can find between the product images. You can easily see how long the UPS supplies emergency power at a certain load.

SmartConnect
Out-of-box remote UPS monitoring, free for a 6-month trial period. Using the SmartConnect ethernet port, you can easily connect the Smart-UPS to your network and easily monitor it remotely via the secure APC SmartConnect cloud-based web portal*. In addition, the UPS can always be monitored via this port via EcoStruxure IT Expert (SFTWES1-DIGI).

* Extend access to SmartConnect through the following licenses:
1 year Standard Plan: ERWPMON1-1Y-DIGI
3 year Standard Plan: ERWPMON1-3Y-DIGI

1 year Advanced Plan: ERWPLUS1-1Y-DIGI
3 year Advanced Plan: ERWPLUS1-3Y-DIGI

Network Management Card
If you connect the UPS directly to your network via the optional APC Network Management Card (AP9640/AP9641), it can easily be managed remotely via SNMP or our remote management software Ecostruxure IT Expert (SFTWES1-DIGI). You can also automatically send a shutdown signal via the network to multiple physical and/or virtual servers. By means of the APC PowerChute Network Shutdown Software associated with the network card can even be differentiated in the shutdown moment and the order in which this happens.

Ease of use
By means of physical buttons and an LCD screen make it possible to set and read the basic functionalities.

Extend the lifespan
The internal battery cartridge (RBC7) can be replaced easily, safely and independently by the user. This without having to switch off the APC SMT1500IC or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Smart-UPS and your equipment always remains online.

Warranty extension
The manufacturer's warranty of the SMT1500IC is 3 years, with the exception of the battery cartridge, which has a 2-year manufacturer's warranty. Both are extended by 3 years to 6 and 5 years respectively with the APC service pack (WBEXTWAR3YR-SP-03).

Switched Outlet Groups: Remote reboot and phased start-up
Thanks to the Switched Outlet Groups, it is possible to configure a phased/delayed power-on per UPS outlet group. This reduces the peak load on the UPS and brings it closer to the constant load, which limits oversizing of the UPS.

It is also possible to reset a group of multiple UPS outputs and the equipment connected to them. If SmartConnect Advanced (ERWPLUS1-1Y-DIGI) is used, a UPS with SmartConnect port + Ecostruxure IT Expert (SFTWES1-DIGI) or a network card (ap9640) in combination with Ecostruxure IT Expert (SFTWES1-DIGI), this is even possible at a distance.


Green Premium
This label represents Schneider Electric's commitment to deliver products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.

Green Premium:
- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.

- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/

- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS-/REACh)

Maximize availability
Or instead of extending the warranty, opt for the even more complete 5-year EcoCare Service to maximize the availability of your APC UPS. In addition to a 5-year warranty, it also includes 24/7 remote monitoring through the Schneider Electric Connected Services Hub and SE's on-site repair service (replacement parts, labor, installation and call-out charges).

Short summary description APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA:
This short summary of the APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA, Line-Interactive, 1.5 kVA, 1000 W, Sine, 151 V, 302 V

Long summary description APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA:
This is an auto-generated long summary of APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA based on the first three specs of the first five spec groups.

APC Smart-UPS SMT1500IC - 8x C13, USB, SmartConnect, 1500VA. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: C13 coupler, IEC Jumpers, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 3 h. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Width: 171 mm, Depth: 439 mm, Height: 219 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
1000 W
Waveform *
Sine
Input operation voltage (min) *
151 V
Input operation voltage (max) *
302 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
45 dB
Surge protection
Yes
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Temperature voltage compensation
Yes
Ports & interfaces
AC outlet types
C13 coupler, IEC Jumpers
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RS-232
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery life (max)
5 year(s)
Battery
Battery recharge time
3 h
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Mini Tower
Cable length
1.83 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE, CSA, EAC, EN/IEC 62040-1, EN/IEC 62040-2, RCM, UL 1778, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
171 mm
Depth
439 mm
Height
219 mm
Weight
24.1 kg
Package width
328 mm
Package depth
595 mm
Package height
376 mm
Package weight
27.2 kg
Packaging data
Cables included
RS-232, USB cable
Quick installation guide
Yes
Resource CD
Yes
Software CD
Yes
Logistics data
Products per pallet
12 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)