location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMC1500I-2UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMC1500I-2UC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304332954 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:17
The date of the most recent change of this product data-sheet in Icecat.
Installation (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SMC1500I-2UC user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 900 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
Warranty: 2 years
Long product name APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) :
The long product name of APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5 kVA, 900W, 170-300V, 50/60Hz, 459J, 432x477x86mm, 28.64kg, Black
More>>>
APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s):
The official description of APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Peace of mind that comes with full equipment compatibility and reliability of a leader

Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Smarter productivity with ability to tailor to your specific application needs

Intuitive LCD interface provides clear information with the ability to configure the UPS locally with easy to use navigation keys. Over 15 different programmable settings including switched outlet group control allow for application specific settings, thresholds and notifications.

Avoids costly power problems by keeping your IT equipment and data safe and available

Network grade power conditioning protects from damaging surges and disruptive noise. Solid state automatic voltage regulation boosts low input voltage up to 30% and trims high voltage up to 12% without battery operation. Reliable battery back-up capacity to power through outages or gracefully shutdown systems

Low operating and maintenance costs with high efficiency, proven reliability and intelligent battery management

Patented green operating mode achieves efficiencies over 97%. Smart-ups was the first network UPS to be Energy Star certified. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Dynamic battery replacement date indicator and automatic self tests insure battery reliability and warn in advance of needing replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down. Designed and manufactured by APC for over 23 years, Smart-UPS is the world’s most trusted network UPS with over 25 million units sold.

Save time with easy and convenient remote accessibility

Network manageable via serial, USB or optional ethernet. Includes Powerchute® Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities.

Short summary description APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s):
This short summary of the APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SMC1500I-2UC, Line-Interactive, 1.5 kVA, 900 W, Sine, 170 V, 300 V

Long summary description APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s):
This is an auto-generated long summary of APC SMC1500I-2UC uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC SMC1500I-2UC. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 6 year(s), Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 477 mm, Height: 86 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
170 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
459 J
Output voltage Total Harmonic Distortion (THD)
5%
Noise level
46 dB
Audible alarm(s)
Yes
Web-based management
Yes
Audible alarm modes
Alarm when on battery, Low battery alarm, Overload alarm
Auto-restart
Yes
Temperature voltage compensation
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
Serial interface
Yes
Serial interface type
RJ-45
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery life (max)
6 year(s)
Battery recharge time
3 h
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
C-tick, CE, CSA, GOST, UL 1778, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
Green Premium
Weight & dimensions
Width
432 mm
Depth
477 mm
Height
86 mm
Weight
28.6 kg
Package width
594 mm
Package depth
603 mm
Package height
251 mm
Package weight
31.9 kg
Packaging data
Rack mount kit
Yes
Cables included
USB cable
Quick installation guide
Yes
Resource CD
Yes
Software CD
Yes
Logistics data
Products per pallet
16 pc(s)
Harmonized System (HS) code
85078000
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)