Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Uninterruptible Power Supplies (UPSs)
APC Smart-UPS SC 450VA uninterruptible power supply (UPS) 0.45 kVA 280 W
APC Smart-UPS SC 450VA uninterruptible power supply (UPS) 0.45 kVA 280 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC SC450RM1U
XML doc
Icecat LIVE: JS for APC SC450RM1U
Icecat Live DOC
JSON product data for APC SC450RM1U
JSON DOC
CSV product data for APC SC450RM1U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Smart-UPS SC 450VA
Product code:
SC450RM1U
GTIN (EAN/UPC):
0731304222705
Category:
Uninterruptible Power Supplies (UPSs)
Icecat Product ID:
467994
Data-sheet quality:
created/standardized by Icecat
Product views:
279199
Info modified on:
15 Dec 2023, 11:35:47
APC SC450RM1U (Icecat)
Embed the product datasheet into your content
XML product data for APC SC450RM1U
XML doc
Icecat LIVE: JS for APC SC450RM1U
Icecat Live DOC
JSON product data for APC SC450RM1U
JSON DOC
CSV product data for APC SC450RM1U
CSV DOC
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE