APC logo

APC Replacement Battery Cartridge 18 with 2 Year Warranty

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
531602
Info modified on:
13 Jan 2025, 23:08:11
Short summary description APC Replacement Battery Cartridge 18 with 2 Year Warranty:

APC Replacement Battery Cartridge 18 with 2 Year Warranty, Sealed Lead Acid (VRLA), 2.59 kg, 35.6 x 302.3 x 101.6 mm, 0 - 40 °C, 0 - 95%

Long summary description APC Replacement Battery Cartridge 18 with 2 Year Warranty:

APC Replacement Battery Cartridge 18 with 2 Year Warranty. Battery technology: Sealed Lead Acid (VRLA). Weight: 2.59 kg, Dimensions (WxDxH): 35.6 x 302.3 x 101.6 mm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.