location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDW33L6-30C Power Distribution Unit Accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW33L6-30C
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:11:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m :
The long product name of APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Distribution Unit Accessories - 3 wire
More>>>
APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m:
The official description of APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide Range of Applications
Configure-to-order process allows APC to configure, install, and test complete system before shipping.

Wide range of input and output connections
Product family includes a variety of input and output connections to distribute 120V, 208V, or 230V power to multiple outlets. Having a variety of inputs and outputs allow users to adapt to varying power requirements. APC offers units that bring up to 14.4kW using a single branch whip.

Short summary description APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m:
This short summary of the APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC PDW33L6-30C Power Distribution Unit Accessories, 10 m

Long summary description APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m:
This is an auto-generated long summary of APC PDW33L6-30C Power Distribution Unit Accessories Black 10 m based on the first three specs of the first five spec groups.

APC PDW33L6-30C Power Distribution Unit Accessories. Cable length: 10 m

Features
Product colour *
Black
Cable length *
10 m
Weight & dimensions
Weight
2.01 kg
Packaging data
Package width
305 mm
Packaging data
Package depth
305 mm
Package height
152 mm
Package weight
2.27 kg
Other features
Dimensions (WxDxH)
203 x 203 x 102 mm
Weight (imperial)
2 kg (4.42 lbs)