APC Essential SurgeArrest 5 outlets 230V Australia, 960 J, 5 AC outlet(s), 230 V, 13000 A, 13000 A, Black
APC Essential SurgeArrest 5 outlets 230V Australia. Surge energy rating: 960 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 230 V. Product colour: Black, EMI/RFI noise filtering: 30 dB. Cable length: 1.83 m, Weight: 700 g. Dimensions (WxDxH): 70 x 45 x 385 mm