Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC P5-GR power distribution unit (PDU) Beige

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5-GR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5-GR
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6972
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty - Lifetime (European Union countries only), 3 years (all other countries)
Long product name APC P5-GR power distribution unit (PDU) Beige :
The short editorial description of APC P5-GR power distribution unit (PDU) Beige

Basic Surge 5 Outlet 230V
More>>>
APC P5-GR power distribution unit (PDU) Beige:
The official marketing text of APC P5-GR power distribution unit (PDU) Beige as supplied by the manufacturer

Basic Surge 5 Outlet 230V - Essential surge protection for computers and home electronics.


Features:

- Catastrophic Event Protection

- Protection working indicator


Surge Protection and Filtering:

Surge energy rating : 365 Joules

EMI/RFI Noise rejection (100 kHz to 10 mHz) - 55 dB

Peak Current Normal Mode - 4.50 kAmps

Peak Current Common Mode - 9 kAmps

Short summary description APC P5-GR power distribution unit (PDU) Beige:
This short summary of the APC P5-GR power distribution unit (PDU) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC P5-GR, Beige, 1.8 m, 230 V, 230 V, 57.2 x 41.4 x 360 mm, 770 g

Long summary description APC P5-GR power distribution unit (PDU) Beige:
This is an auto-generated long summary of APC P5-GR power distribution unit (PDU) Beige based on the first three specs of the first five spec groups.

APC P5-GR. Product colour: Beige. Cable length: 1.8 m. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 57.2 x 41.4 x 360 mm, Weight: 770 g. I/O ports: Number of Outlets - 5 Receptacle Style - CEE 7 Schuko

Design
Product colour
The colour e.g. red, blue, green, black, white.
Beige
Features
Cable length
How long the cable is.
1.8 m
Power
Nominal input voltage *
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
Output voltage
230 V
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
57.2 x 41.4 x 360 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
770 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Number of Outlets - 5 Receptacle Style - CEE 7 Schuko
Country Distributor
Österreich 1 distributor(s)
Customer service details
X