APC NetBotz Fluid Detector FD100-15ft/4.6m, 0 - 4500 m, 10 - 90%, 64 x 25 x 64 mm, 270 g
APC NetBotz Fluid Detector FD100-15ft/4.6m. Non-operating altitude: 0 - 4500 m. Dimensions (WxDxH): 64 x 25 x 64 mm, Weight: 270 g