APC logo

APC COMPAQ LTE 5000 SERIES NB POWER ADAPTER power adapter/inverter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC COMPAQ LTE 5000 SERIES NB POWER ADAPTER power adapter/inverter:

APC COMPAQ LTE 5000 SERIES NB POWER ADAPTER, 24 V, 3.2 A, 60 W, CE, ISO 9001, 230 g, 69.9 x 139.7 x 228.6 mm

Long summary description APC COMPAQ LTE 5000 SERIES NB POWER ADAPTER power adapter/inverter:

APC COMPAQ LTE 5000 SERIES NB POWER ADAPTER. Output voltage: 24 V, Output current: 3.2 A. Capacity: 60 W. Certification: CE, ISO 9001. Weight: 230 g. Dimensions (WxDxH): 69.9 x 139.7 x 228.6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.