APC logo

APC Nickel-Metal Hydride (NiMH) - 3800

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15386
Info modified on:
04 Apr 2019, 07:29:06
Short summary description APC Nickel-Metal Hydride (NiMH) - 3800:

APC Nickel-Metal Hydride (NiMH) - 3800, Black, CE, Nickel-Metal Hydride (NiMH), 3800 mAh, 12 V, 680 g

Long summary description APC Nickel-Metal Hydride (NiMH) - 3800:

APC Nickel-Metal Hydride (NiMH) - 3800. Product colour: Black, Certification: CE. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 3800 mAh, Battery voltage: 12 V. Weight: 680 g. Dimensions (WxDxH): 127 x 51 x 216 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.