APC logo

APC Level 2 Internal Batteries for Galaxy 3000 Alkaline

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17598
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Level 2 Internal Batteries for Galaxy 3000 Alkaline:

APC Level 2 Internal Batteries for Galaxy 3000, Alkaline, 5 year(s), cUL,FCC 15 A,UL 1778, 0 - 40 °C, -20 - 45 °C, 0 - 95%

Long summary description APC Level 2 Internal Batteries for Galaxy 3000 Alkaline:

APC Level 2 Internal Batteries for Galaxy 3000. Battery technology: Alkaline, Battery life: 5 year(s). Certification: cUL,FCC 15 A,UL 1778

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.