location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyPDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1216SMBO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304448044 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:06:55
The date of the most recent change of this product data-sheet in Icecat.
brochure (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC EPDU1216SMBO user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Metered, Metered-by-outlet, Switched 0U Black
  • - 24 AC outlet(s) C13 coupler, C19 coupler
  • - 11000 W
Long product name APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The long product name of APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Metered-by-Outlet with Switching, ZeroU, 11kW, 230V, (18) C13 & (6) C19
More>>>
APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official description of APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy Switched Rack Power Distribution Units (Rack PDU) provide on/off outlet switching, advanced power management, load monitoring and much more features than the average power strip.

1% Metering Accuracy
Providing the same level of accuracy as a utility company meter by adhering to IEC 62053-21 class 1, 1% metering accuracy provides peace of mind to use these PDUs to bill based on power usage. In addition, the higher level of accuracy ensures the most precise measures for capacity planning and threshold alarm monitoring. Available on 9000 series PDUs.
Metering-by-Outlet capability
Individual outlet level power metering provides a more granular view of the power distributed to equipment within the enclosure. It also provides the ability to analyze component power trends and perform capacity planning.
Remote Individual Outlet Control
Remotely manage outlets so users can turn outlets off that are not in use (prevent overloads) or recycle power to locked-up equipment (minimize costly downtime and avoid travel time to equipment).
Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Command Line Interface. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.
Vertical Mounting Capabilities
Easily mounts vertically in racks or enclosures and occupies zero U of valuable rack space, which allows more equipment in the rack. Units that mount vertically are optimized to fit in a NetShelter enclosures.
Zero U Rack Mounting Abilities
Vertical mounting capabilities allow users to mount the units in a rack or enclosure without expending valuable rack space.

Short summary description APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EasyPDU, Metered, Metered-by-outlet, Switched, 0U, Three-phase, Vertical, Black, 24 AC outlet(s)

Long summary description APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC EasyPDU. PDU types: Metered, Metered-by-outlet, Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3 m. Nominal input voltage: 400 V, Maximum current: 16 A, Nominal output voltage: 230 V. Width: 55 mm, Depth: 56 mm, Height: 1800 mm

Design
PDU types *
Metered, Metered-by-outlet, Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
Features
Daisy chain
Yes
LED indicators
Yes
Cable length
3 m
Power
Nominal input voltage *
400 V
Maximum current *
16 A
Nominal output voltage
230 V
Output voltage
230 V
Load capacity
11000 VA
Maximum power
11000 W
Weight & dimensions
Width
55 mm
Depth
56 mm
Height
1800 mm
Weight
7.12 kg
Packaging data
Package weight
8.29 kg
Package width
195 mm
Package depth
130 mm
Package height
2030 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)