APC logo

APC Ergonomic Notebook Stand with 4-Port USB 2.0 Hub Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50555
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Ergonomic Notebook Stand with 4-Port USB 2.0 Hub Silver:

APC Ergonomic Notebook Stand with 4-Port USB 2.0 Hub, Silver, 1.55 kg, 279 x 300 x 122 mm

Long summary description APC Ergonomic Notebook Stand with 4-Port USB 2.0 Hub Silver:

APC Ergonomic Notebook Stand with 4-Port USB 2.0 Hub. Product colour: Silver. Weight: 1.55 kg. Dimensions (WxDxH): 279 x 300 x 122 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.