APC logo

APC Advanced Surge Arrest Protection FR BE uninterruptible power supply (UPS)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33367
Info modified on:
21 Oct 2022, 10:14:07
Short summary description APC Advanced Surge Arrest Protection FR BE uninterruptible power supply (UPS):

APC Advanced Surge Arrest Protection FR BE, 480 J, Beige, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 0 - 95%

Long summary description APC Advanced Surge Arrest Protection FR BE uninterruptible power supply (UPS):

APC Advanced Surge Arrest Protection FR BE. Surge energy rating: 480 J. Product colour: Beige. Weight: 910 g. Output connections: 5 French/Belgian, Input connection type: French/Belgian, Dimensions (WxDxH): 311.2 x 127 x 58.4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.