APC logo

APC Personal SurgeArrest 5 Outlet French 230V Beige

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23272
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Personal SurgeArrest 5 Outlet French 230V Beige:

APC Personal SurgeArrest 5 Outlet French 230V, 230 V, Beige, 770 g, 0 - 40 °C, -15 - 45 °C, 0 - 95%

Long summary description APC Personal SurgeArrest 5 Outlet French 230V Beige:

APC Personal SurgeArrest 5 Outlet French 230V. Nominal input voltage: 230 V. Product colour: Beige. Weight: 770 g. Dimensions (WxDxH): 311 x 127 x 59 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.