APC logo

APC Dell Smart-UPS 1500VA, USB, 120V uninterruptible power supply (UPS) 1.44 kVA 980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20123
Info modified on:
21 Oct 2022, 10:32:10
Short summary description APC Dell Smart-UPS 1500VA, USB, 120V uninterruptible power supply (UPS) 1.44 kVA 980 W:

APC Dell Smart-UPS 1500VA, USB, 120V, 1.44 kVA, 980 W, 50/60 Hz, 45 dB, Sealed Lead Acid (VRLA), 6.7 min

Long summary description APC Dell Smart-UPS 1500VA, USB, 120V uninterruptible power supply (UPS) 1.44 kVA 980 W:

APC Dell Smart-UPS 1500VA, USB, 120V. Output power capacity: 1.44 kVA, Output power: 980 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 23.9 min. Product colour: Black, Cable length: 1.83 m. Certification: BSMI,CSA,FCC Part 15 Class A,UL 1778, RoHS 7b Exemption. Weight: 24.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.