location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Mobile Phone Charger NEC 2000, 2100, 4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUSBNE1I
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2018 22:50:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger :
The long product name of APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Mobile Phone Charger NEC 2000, 2100, 4000
More>>>
APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger:
The official description of APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the E-world where businesses cant stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and hardware damage: power problems and temperature. As a global leader in power availability solutions, APC sets the standard in its industry for quality, innovation and support. Its comprehensive AC and DC power solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communications and industrial equipment of all sizes.

Just connect and charge your mobile phone through any USB port! APCs USB mobile phone charger eliminates the need for bulky transformers or power adapters while you travel.

Short summary description APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger:
This short summary of the APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

APC USB Mobile Phone Charger NEC 2000, 2100, 4000, 5 V, 110 g, 190.5 x 88.9 x 19.1 mm

Long summary description APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger:
This is an auto-generated long summary of APC USB Mobile Phone Charger NEC 2000, 2100, 4000 battery charger based on the first three specs of the first five spec groups.

APC USB Mobile Phone Charger NEC 2000, 2100, 4000. Output voltage: 5 V. Weight: 110 g. Dimensions (WxDxH): 190.5 x 88.9 x 19.1 mm

Power
Output voltage
5 V
Weight & dimensions
Weight
110 g
Other features
Dimensions (WxDxH)
190.5 x 88.9 x 19.1 mm
Brand Image Product code Product Stock Price from
APC Charger 5V USB for 3210 3310 8210 8250 battery charger APC Charger 5V USB for 3210 3310 8210 8250 battery charger
(show image)
CUSBNK2I Charger 5V USB for 3210 3310 8210 8250 0.00
(excl. VAT)
0 (incl. VAT)
APC USB MOBILE PHONE CHARGER battery charger APC USB MOBILE PHONE CHARGER battery charger
(show image)
CUSBER1I USB MOBILE PHONE CHARGER 0.00
(excl. VAT)
0 (incl. VAT)
APC USB mobile charger Nokia 5110 6110 battery charger APC USB mobile charger Nokia 5110 6110 battery charger
(show image)
CUSBNK1I USB mobile charger Nokia 5110 6110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)