Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC USB mobile charger Nokia 5110 6110

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB mobile charger Nokia 5110 6110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUSBNK1I
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10909
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 22 Apr 2019 11:12:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC USB mobile charger Nokia 5110 6110 :
The short editorial description of APC USB mobile charger Nokia 5110 6110

USB Mobile Phone Charger Nokia
More>>>
APC USB mobile charger Nokia 5110 6110:
The official marketing text of APC USB mobile charger Nokia 5110 6110 as supplied by the manufacturer

USB Charging cables for Mobile Phones.

For Nokia 252, 282, 3360, 3390, 3285, 3395, 5110, 5120, 5125, 5130, 5160, 517

Output DC Voltage(s) 5 V

Short summary description APC USB mobile charger Nokia 5110 6110:
This short summary of the APC USB mobile charger Nokia 5110 6110 data-sheet is auto-generated and uses the product title and the first six key specs.

APC USB mobile charger Nokia 5110 6110, 5 V, 100 g

Long summary description APC USB mobile charger Nokia 5110 6110:
This is an auto-generated long summary of APC USB mobile charger Nokia 5110 6110 based on the first three specs of the first five spec groups.

APC USB mobile charger Nokia 5110 6110. Output voltage: 5 V. Weight: 100 g

Power
Output voltage
5 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g
Customer service details
X