location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS BX750MI - 750VA, 4x C13, USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Back-UPS BX750MI - 750VA, 4x C13, USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX750MI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304410799 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 13:00:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC BX750MI user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS BX750MI - 750VA, 4x C13, USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.75 kVA 410 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Compact Black
Warranty: 2 years
Long product name APC Back-UPS BX750MI - 750VA, 4x C13, USB :
The long product name of APC Back-UPS BX750MI - 750VA, 4x C13, USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Back-UPS BX750MI - 750VA, 4x C13, USB
More>>>
APC Back-UPS BX750MI - 750VA, 4x C13, USB:
The official description of APC Back-UPS BX750MI - 750VA, 4x C13, USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Security through emergency power
An APC Back-UPS has a built-in battery that ensures that all connected equipment, such as a PC and NAS, but also your WIFI internet (router + modem) continues to function if the power goes out. In addition, this APC emergency power supply can also automatically shut down a NAS or PC in time via the USB connection. Useful when the APC ups is almost empty. This prevents downtime, damage to equipment, and loss of data.

Safety and convenience
In addition, this secure APC Back-UPS protects by are surge protected outputs that protect valuable equipment against peak voltage caused by lightning strikes, for example. Thanks to the 1Gb Network Dataline Surge Protection, the UPS also protects your Ethernet data line (internet cable) and the equipment connected to it against "backdoor" peak voltage, all without sacrificing internet speed. It is also extra quiet due to the fanless design.

Battery life
You can easily read the expected battery life in the runtime graph, which you can find between the product images. You can easily see how long the UPS supplies emergency power at a certain load.

Extend the lifespan
The internal battery cartridge (RBC17) can be replaced. This way you can easily and cheaply extend the lifespan of the APC Back-UPS BX750MI.

Warranty extension
The factory warranty of the BX750MI is 2 years and can be upgraded to 5 years with the APC service pack (WBEXTWAR3YR-SP-01A).

Insurance
Despite the high risk of lightning strikes and surges, APC has full confidence in its products and offers this APC Back-UPS:
- Equipment protection policy of 50,000 euros

Save on operational costs
The UPS is equipped with AVR, which extends battery life and maximizes runtime by correcting low and high voltages without discharging the battery. Furthermore, the emergency power supply has 4 battery+surge protected outputs. PowerChute Serial Shutdown software and a USB cable are also included.

Automatic Voltage Regulation (AVR)
Automatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.

Dataline surge protection
Provides protection of connected equipment from power surges on the data lines.

PowerChute Serial Edition
This software supports numerous operating systems and processors.

USB connection
Use your PC to access additional power protection and management features for your UPS via a USB Port.

Audible alarms
Provides notification of changing utility power and UPS power conditions

LED status display
Quickly understand unit and power status with visual indicators.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Surge only outlets
Protect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage.

Battery and surge protected outlets
Back up and protect your hardware and data during power outages, surges and spikes.

Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

Battery-protected and surge-only outlets
Reserves power capacity and run time for connected equipment that require UPS battery back-up while providing surge only protection for less critical equipment

Short summary description APC Back-UPS BX750MI - 750VA, 4x C13, USB:
This short summary of the APC Back-UPS BX750MI - 750VA, 4x C13, USB data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS BX750MI - 750VA, 4x C13, USB, Line-Interactive, 0.75 kVA, 410 W, Sine, 140 V, 300 V

Long summary description APC Back-UPS BX750MI - 750VA, 4x C13, USB:
This is an auto-generated long summary of APC Back-UPS BX750MI - 750VA, 4x C13, USB based on the first three specs of the first five spec groups.

APC Back-UPS BX750MI - 750VA, 4x C13, USB. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 410 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 8.5 min. Form factor: Compact, Product colour: Black, Cable length: 1.2 m. Width: 120 mm, Depth: 355 mm, Height: 160 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
410 W
Waveform *
Sine
Input operation voltage (min) *
140 V
Input operation voltage (max) *
300 V
Input frequency *
50/60 Hz
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output frequency regulation
0.5 Hz
Output voltage regulation
10%
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
273 J
Response time
6 ms
Input power factor
0.63
Noise level
40 dB
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Typical backup time at full load
1 min
Typical backup time at half load
8.5 min
Battery life (max)
2 year(s)
Battery recharge time
6 h
Design
Form factor *
Compact
Cable length
1.2 m
Product colour *
Black
LED indicators
Yes
International Protection (IP) code
IP20
Certification
CB Meet EN62040-1 / CE / IEC-62040-1 / IEC-62040-2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
120 mm
Depth
355 mm
Height
160 mm
Weight
5.4 kg
Package width
197 mm
Package depth
430 mm
Package height
250 mm
Package weight
5.9 kg
Packaging data
Cables included
Input power cable
Manual
Yes
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)