APC BX1300G, Line-Interactive, 1.3 kVA, 780 W, Sine, 120 V, 50/60 Hz
APC BX1300G. UPS topology: Line-Interactive, Output power capacity: 1.3 kVA, Output power: 780 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery life (max): 5 year(s), Battery recharge time: 16 h. Form factor: Mini Tower, Product colour: Black, Cable length: 1.83 m. Compliance certificates: RoHS, Certification: TUV, UL, REACH, PEP, EOLI