APC logo

APC BK500E + WBEXTWAR3YR-SP-01 uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W 6 AC outlet(s)

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106645
Info modified on:
26 Jun 2024, 06:21:20
Short summary description APC BK500E + WBEXTWAR3YR-SP-01 uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W 6 AC outlet(s):

APC BK500E + WBEXTWAR3YR-SP-01, Standby (Offline), 0.5 kVA, 300 W, Sine, 230 V, 230 V

Long summary description APC BK500E + WBEXTWAR3YR-SP-01 uninterruptible power supply (UPS) Standby (Offline) 0.5 kVA 300 W 6 AC outlet(s):

APC BK500E + WBEXTWAR3YR-SP-01. UPS topology: Standby (Offline), Output power capacity: 0.5 kVA, Output power: 300 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.4 min, Typical backup time at half load: 13.9 min. Product colour: Beige, Cable length: 1.83 m. Compliance certificates: RoHS, Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.