APC logo

APC Back-UPS CS 475 uninterruptible power supply (UPS) 0.5 kVA 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37098
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Back-UPS CS 475 uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC Back-UPS CS 475, 0.5 kVA, 300 W, 320 J, 40 dB, Sealed Lead Acid (VRLA), 5.7 min

Long summary description APC Back-UPS CS 475 uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC Back-UPS CS 475. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.7 min, Typical backup time at half load: 12.1 min. Product colour: Beige. Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 5.73 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.