APC Back-UPS 650, 0.65 kVA, 390 W, 90 V, 140 V, 50/60 Hz, 12 A
APC Back-UPS 650. Output power capacity: 0.65 kVA, Output power: 390 W, Input operation voltage (min): 90 V. AC outlet types: NEMA 5–15P, AC outlets quantity: 8 AC outlet(s). Battery recharge time: 24 h. Form factor: Compact, Product colour: Black, Cable length: 1.52 m. Certification: FCC, RoHS