Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BE600-LM uninterruptible power supply (UPS) 600 VA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE600-LM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE600-LM
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAPC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2902
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC BE600-LM uninterruptible power supply (UPS) 600 VA :
The short editorial description of APC BE600-LM uninterruptible power supply (UPS) 600 VA

360 Watts/600 VA, input 120V/ output 120V, USB
More>>>
APC BE600-LM uninterruptible power supply (UPS) 600 VA:
The official marketing text of APC BE600-LM uninterruptible power supply (UPS) 600 VA as supplied by the manufacturer

User-replaceable batteries
Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
USB connectivity
Provides management of the UPS via a USB port (not available on all models).
Boost and Trim
Gives higher application availability by correcting low and high voltage conditions without using the battery.
Automatic Voltage
Regulation (AVR)
LED status indicators Quickly understand unit and power status with visual indicators.

Lightning and Surge Protection Protection from surges, spikes and even lightning is guaranteed!
Resettable circuit breaker Instead of a hard to find fuse, there is a push-button circuit breaker for easy recovery from an overload or short circuit.
Audible alarms Proactively notifies you of changing UPS and utility power conditions.
Automatic self-test Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Transformer Block Spacing Designed to allow the use of up to two transformer block plugs without blocking access to other receptacles.

Short summary description APC BE600-LM uninterruptible power supply (UPS) 600 VA:
This short summary of the APC BE600-LM uninterruptible power supply (UPS) 600 VA data-sheet is auto-generated and uses the product title and the first six key specs.

APC BE600-LM, 600 VA, 60 Hz, 450 J, 40 dB, Sealed Lead Acid (VRLA), 16 h

Long summary description APC BE600-LM uninterruptible power supply (UPS) 600 VA:
This is an auto-generated long summary of APC BE600-LM uninterruptible power supply (UPS) 600 VA based on the first three specs of the first five spec groups.

APC BE600-LM. Output power capacity: 600 VA, Input frequency: 60 Hz, Surge energy rating: 450 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 16 h. Cable length: 1.83 m. Width: 280 mm, Depth: 187 mm, Height: 102 mm. Interface: USB, Output connections: 2P+T, Input connection type: NEMA 5-15P

Features
Output power capacity *
600 VA
Input frequency *
60 Hz
Surge energy rating
450 J
Noise level
40 dB
Audible alarm(s)
Yes
Ports & interfaces
Modem (RJ-11) ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery recharge time
16 h
Design
Cable length
1.83 m
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
0 - 3000 m
Weight & dimensions
Width
280 mm
Depth
187 mm
Height
102 mm
Weight
7.36 kg
Other features
Interface
USB
Output connections
2P+T
Input connection type
NEMA 5-15P
Nominal output voltage
120 V