APC logo

APC Back-UPS ES 550VA uninterruptible power supply (UPS) 0.55 kVA 330 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67553
Info modified on:
18 Jan 2024, 17:36:06
Short summary description APC Back-UPS ES 550VA uninterruptible power supply (UPS) 0.55 kVA 330 W:

APC Back-UPS ES 550VA, 0.55 kVA, 330 W, 310 J, 45 dB, Sealed Lead Acid (VRLA), 3.4 min

Long summary description APC Back-UPS ES 550VA uninterruptible power supply (UPS) 0.55 kVA 330 W:

APC Back-UPS ES 550VA. Output power capacity: 0.55 kVA, Output power: 330 W, Surge energy rating: 310 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.4 min, Typical backup time at half load: 14 min. Product colour: Charcoal. Weight: 6.4 kg. Package weight: 6.9 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.