APC logo

APC Back-UPS 400 230V, DE/NL Promo uninterruptible power supply (UPS) 0.4 kVA 240 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Back-UPS 400 230V, DE/NL Promo uninterruptible power supply (UPS) 0.4 kVA 240 W:

APC Back-UPS 400 230V, DE/NL Promo, 0.4 kVA, 240 W, 50/60 Hz, 10 A, 310 J, 45 dB

Long summary description APC Back-UPS 400 230V, DE/NL Promo uninterruptible power supply (UPS) 0.4 kVA 240 W:

APC Back-UPS 400 230V, DE/NL Promo. Output power capacity: 0.4 kVA, Output power: 240 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.2 min, Typical backup time at half load: 18.1 min. Product colour: Charcoal, Cable length: 1.83 m. Certification: CE, GOST, NEMKO.. Width: 230 mm, Depth: 285 mm, Height: 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.