Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Heavy Duty Sliding Shelf 84kg f Netshelt

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy Duty Sliding Shelf 84kg f Netshelt
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8128
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11252
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 24 Apr 2019 06:11:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Heavy Duty Sliding Shelf 84kg f Netshelt :
The short editorial description of APC Heavy Duty Sliding Shelf 84kg f Netshelt

Heavy Duty Sliding Shelf 185lbs 84kg
More>>>
APC Heavy Duty Sliding Shelf 84kg f Netshelt:
The official marketing text of APC Heavy Duty Sliding Shelf 84kg f Netshelt as supplied by the manufacturer

Cable management accessories, thermal management accessories, shelving, mounting hardware, keyboards, keyboard drawers, and stabilization accessories required for a complete enclosure solution.

Short summary description APC Heavy Duty Sliding Shelf 84kg f Netshelt:
This short summary of the APC Heavy Duty Sliding Shelf 84kg f Netshelt data-sheet is auto-generated and uses the product title and the first six key specs.

APC Heavy Duty Sliding Shelf 84kg f Netshelt, 445 x 711 x 44 mm, 15.9 kg, EIA-310-D

Long summary description APC Heavy Duty Sliding Shelf 84kg f Netshelt:
This is an auto-generated long summary of APC Heavy Duty Sliding Shelf 84kg f Netshelt based on the first three specs of the first five spec groups.

APC Heavy Duty Sliding Shelf 84kg f Netshelt. Dimensions (WxDxH): 445 x 711 x 44 mm. Weight: 15.9 kg. Mounting interface: EIA-310-D

Technical details
Maximum weight capacity
The maximum weight that the product is designed to hold/store.
21.360 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
445 x 711 x 44 mm
Other features
Mounting interface
EIA-310-D
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15.9 kg
Customer service details
X