location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR8122BLK rack accessory Adjustable shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8122BLK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8122BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304107842 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:05:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC AR8122BLK rack accessory Adjustable shelf
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable shelf Black
  • - Metal
  • - 1U
Long product name APC AR8122BLK rack accessory Adjustable shelf :
The long product name of APC AR8122BLK rack accessory Adjustable shelf. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Shelf 250lbs/114kg Black
More>>>
Short summary description APC AR8122BLK rack accessory Adjustable shelf:
This short summary of the APC AR8122BLK rack accessory Adjustable shelf data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8122BLK, Adjustable shelf, Black, Metal, 1U, 470 mm, 66 cm

Long summary description APC AR8122BLK rack accessory Adjustable shelf:
This is an auto-generated long summary of APC AR8122BLK rack accessory Adjustable shelf based on the first three specs of the first five spec groups.

APC AR8122BLK. Type: Adjustable shelf, Product colour: Black, Housing material: Metal. Width: 470 mm, Depth (max): 66 cm, Height: 44 mm. Package width: 576 mm, Package depth: 89 mm, Package height: 775 mm

Features
Type *
Adjustable shelf
Product colour *
Black
Housing material
Metal
Rack capacity
1U
On/off switch
No
Castor wheels
No
Locking
No
Weight & dimensions
Width
470 mm
Depth (max)
66 cm
Weight & dimensions
Height
44 mm
Mounting depth (min)
2.65 cm
Mounting depth (max)
3.25 cm
Weight
8.18 kg
Packaging data
Package width
576 mm
Package depth
89 mm
Package height
775 mm
Package weight
10.5 kg
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)