location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APCRBC143
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APCRBC143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304292548 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Sealed Lead Acid (VRLA)
  • - 120 V
  • - 600 VAh
  • - 1 pc(s)
Warranty: 1 year
Long product name APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V :
The long product name of APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement Battery Cartridge #143
More>>>
APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V:
The official description of APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine APC RBC(TM) are tested and certified for compatibility to restore UPS performance to the original specifications.

Short summary description APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V:
This short summary of the APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC APCRBC143, Sealed Lead Acid (VRLA), 120 V, 1 pc(s), Silver, 600 VAh, 22.3 kg

Long summary description APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V:
This is an auto-generated long summary of APC APCRBC143 UPS battery Sealed Lead Acid (VRLA) 120 V based on the first three specs of the first five spec groups.

APC APCRBC143. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 120 V, Number of batteries included: 1 pc(s). Weight: 22.3 kg, Width: 279 mm, Height: 225 mm. Package width: 293 mm, Package height: 253 mm, Package depth: 495 mm

Features
Product colour
Silver
Battery technology *
Sealed Lead Acid (VRLA)
Battery voltage *
120 V
Battery capacity
600 VAh
Number of batteries included *
1 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
22.3 kg
Width
279 mm
Height
225 mm
Depth
481 mm
Packaging data
Package width
293 mm
Package height
253 mm
Package depth
495 mm
Package weight
25.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)