location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX3000HV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304292616 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:21
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide Smart-UPS (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC SMX3000HV user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 10 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black, Stainless steel
Warranty: 3 years
Long product name APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) :
The long product name of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS X 3000VA - LCD, 200-240V, 2700 W, 230V, 5% THD, SmartSlot, LED, 645 J, 4U, 38.64kg
More>>>
APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s):
The official description of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS,2700 Watts /3000 VA,Input 208V, 230V /Output 230V, Interface Port SmartSlot, Extended runtime model, Rack Height 4 U

Includes: CD with software, Documentation CD, Rack Mounting brackets, Smart UPS signalling RS-232 cable, USB cable, User Manual

Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s):
This short summary of the APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Line-Interactive, 3 kVA, 2700 W, Sine, 140 V, 280 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s):
This is an auto-generated long summary of APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 3 kVA 2700 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 738 VAh, Typical backup time at full load: 6.25 min. Form factor: Rackmount/Tower, Product colour: Black, Stainless steel, Rack capacity: 4U. Width: 178 mm, Depth: 483 mm, Height: 432 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2700 W
Waveform *
Sine
Input operation voltage (min) *
140 V
Input operation voltage (max) *
280 V
Input frequency *
50/60 Hz
Output operation voltage (min)
208 V
Output operation voltage (max)
240 V
Output frequency regulation
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
645 J
Hold time (min)
2 ms
Hold time (max)
10 ms
Efficiency
98.5%
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Surge protection
Yes
Audible alarm(s)
Yes
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C20 coupler
AC outlets quantity
10 AC outlet(s)
Number of output IEC jumpers
2
SmartSlot
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
738 VAh
Typical backup time at full load
6.25 min
Typical backup time at half load
18 min
Battery life (max)
5 year(s)
Battery recharge time
3 h
Hot-swap battery
Yes
Battery
Automatic battery test
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
4U
Cable length
1.83 m
Product colour *
Black, Stainless steel
Display type
LCD
LED indicators
Status
Certification
C-tick, CE, CSA, EN 50091-1, EN 50091-2, EN 60950, FCC Part 15 Class A, GOST, IRAM, UL 1778, VDE, REACH
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
178 mm
Depth
483 mm
Height
432 mm
Weight
38.6 kg
Package width
586 mm
Package depth
633 mm
Package height
330 mm
Package weight
47.7 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Manual
Yes
Quick installation guide
Yes
Software CD
Yes
Logistics data
Products per pallet
6 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)