APC logo

APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
447394
Info modified on:
15 Oct 2024, 18:51:23
Warranty:
2 years
Long product name APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty:

Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty

APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty:

The genuine APC Replacement Battery Cartridge (RBC) is tested and certified for 100% compatibility to the the specific APC UPS. This lead-acid RBC has a lifetime of three to five years which offers reliable support and extends the useful life of your UPS. The APC RBC comes fully assembled and ready for use. To see the compatible UPS list, please click View Compatible UPS Modelsbutton in Get Support Section at APC.com

Short summary description APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty:

APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty, Sealed Lead Acid (VRLA), 1 pc(s), Black, 84 VAh, 2.5 kg, 151 mm

Long summary description APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty:

APC Replacement Battery Cartridge, VRLA battery, 7Ah, 12VDC, 2-year warranty. Battery technology: Sealed Lead Acid (VRLA), Number of batteries included: 1 pc(s), Product colour: Black. Weight: 2.5 kg, Width: 151 mm, Height: 105 mm. Package width: 175 mm, Package height: 89 mm, Package depth: 213 mm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.